Manufacturer: C&K Components
Win Source Part Number: 873481-HDT0001
Series: HDT
Operating Temperature Range: -40°C ~ 85°C
Features: Switch SPST-NO Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Other Part Number: 2266-HDT0001, 401-1733-6, 401-1733-1, 401-1733-2, Q7570420Q, *HDT0001
Switch SMT Detect top or side actuation
Switch SMT Detect top or side actuation
Switch SPST-NO Surface Mount
Switch SPST-NO Surface Mount
Switch SPST-NO Surface Mount
SWITCH DETECTOR SPST-NO 1MA 5V
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Linear Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 873481-HDT0001 | 7931598P | 7931598 | 401-1733-2-ND | HDT0001 |
| Product Name | Snap Action, Limit Switches - HDT0001 | Detector Switches | Detector Switches | Limit Switches | Switches - Limit Switches |
| Normal State | Normally Open | Normally Open | Normally Open | ||
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); Spst-no | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Linear Actuator Types | Lever | Lever | |||
| Certifications / Approvals | RoHS Compliant | RoHS Compliant | |||
| Operating Temp | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |