MICRO SWITCH GLL Series limit switches are double insulated compact housing conforms to EN50047 and makes GLL switches ideal for mounting where space is at a premium. These products also feature direct opening normally closed circuits, and are available in a variety of actuator styles required for OEM applications. Designed to the IEC electrical standard, GLL is suitable for world-wide use and also meets globally accepted mounting standards.
SWITCH SNAP ACTION SPDT 10A 300V
LIMIT SWITCH, SPDT, SIDE ROTARY; Limit Switch Actuator:Side Rotary; Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:300V; Operating Force Max:9.8N; Product Range:Side Rotary Series; Contact CurrentRoHS Compliant: Yes
Limit Switches 12Ncm 1.062lbin 10A 1NO 1NC Dir Opening
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | GLLC01A1B | 480-5956-ND | GLLC01A1B | GLLC01A1B | 24M2341 | GLLC01A1B |
| Product Name | MICRO SWITCH GLL Series Global Limit Switches, Side Rotary, Fixed Length Lever with metal roller, 1NC/1NO Direct Opening SPDT snap action, 20mm conduit | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch, Spdt, Side Rotary; Limit Switch Actuator Honeywell | Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||
| Actuator Type | Standard Roller | Standard Roller | ||||
| Orientation | Side Mounted Actuator | Side Mounted Actuator | ||||
| Certifications / Approvals | CE Certified; UL Listed; cULus, CE, CCC | |||||
| Operating Temp | -10 to 80 C (14 to 176 F) | -10 to 80 C (14 to 176 F) |