The GSS Series Global Safety Switch is available in three configurations:
Switch DPST-NC Chassis Mount
GSS SAFETY LIMIT SW 2NC DIRECT
Limit Switches Safety/Din Global Safety Limit
Limit Switch Actuator:Top Roller Plunger; Contact Configuration:DPST-N
| Honeywell Sensing & IoT | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Limit Switches |
| Product Number | GSAA36C | GSAA36C-ND | GSAA36C | GSAA36C | 71J4471 |
| Product Name | MICRO SWITCH GSS Series Safety Limit Switch, 2NC Direct Opening, Slow Action, Top Roller Plunger, 1/2 NPT, EN50041, Zinc Die-cast, Gold-plated Contacts | Limit Switches | Switches - Limit Switches | Limit Switches | Limit Switch Actuator Honeywell |
| Normal State | Normally Closed | Normally Closed | Normally Closed | ||
| Linear Actuator Types | Pushbutton or Plunger; Roller Lever / Leaf | ||||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL, CE, CSA, SIL 3 capable | ||||
| Operating Temp | -25 to 85 C (-13 to 185 F) | -25 to 80 C (-13 to 176 F) | |||
| Maximum Current Rating | 1.00E-3 to 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |