DigiKey Datasheets for Rotary Limit Switches

Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20
Product Name Notes
BASIC / SNAP ACTION SWITCHES SNA
DOOR INTERLOCK,KEYED,1NO/ 1NC,SCR
DUAL CIRCUIT VERTICAL LIMIT SWIT
HIGH TEMPERATURE, DUAL CIRCUIT V
IEC LIMIT SWITCH ASSY,LS-S02+LS-
IEC LIMIT SWITCH ASSY,LS-S11S+LS
IEC LIMIT SWITCH ASSY,LS-S20A+LS
IEC LIMIT SWITCH ASSY,LSM-11S+LS
IEC LIMIT SWITCH,PLASTIC,1NO/1 NC
IEC LIMIT SWITCH,PLASTIC,M BEF B
IEC LIMIT SWITCH,PLASTIC,TOP PUS
IEC LIMIT SWITCH,SLOW,2X NO
LIMIT SWITCH BODY, ZINC, 1NO/1NC
LIMIT SWITCH BODY, ZINC, 2NC
LS2500F400C1A
LS2500F400C2A
LS2500F400S1A
LS2501F350C2A
LS2503F090C2A
LS2504F180C2A
LS2506F180C2A
MICRO SWITCH MZD1 041 302
MICRO SWITCH MZD1 431 100
MICRO SWITCH MZD2 021 306 906
MICRO SWITCH MZT1 361 202 904
MICRO SWITCH MZT1 361 302 030
MICRO SWITCH MZT1 363 308
MICRO SWITCH PS1 011 304
MICRO SWITSWITZERLAND MDH1 081 2
MICRO SWITSWITZERLAND MN81 061 2
MICRO SWITSWITZERLAND MND1 041 3
MICRO SWITSWITZERLAND MND1 081 0
MICRO SWITSWITZERLAND MND1 122 1
MICRO SWITSWITZERLAND MND1 142 0
MICRO SWITSWITZERLAND MZT1 361 2
MICRO SWITSWITZERLAND MZT1 361 3
MICRO SWITSWITZERLAND MZW1 081 1
MICRO SWITSWITZERLAND MZW1 122 0
MICRO SWITSWITZERLAND MZW1 123 1
MICRO SWITSWITZERLAND MZX1 301 3
MICRO SWITSWITZERLAND PS1 011 20
PLUNGER 2 N.O.
ROD ACTUATED LIMIT SWITCH, 1NO/1
ROLLER PLUNGER LIMIT SWITCH, 1NO
ROLLERLEVERPLUNGERLI MITSWITCH,1N
Switch 4PST-2NO/2NC Chassis Mount
Switch DPDT (DB/DM) Chassis Mount
Switch DPDT Chassis Mount
Switch DPDT Panel Mount, Snap-In
Switch DPST-NO/NC Chassis Mount
Switch DPST-NO/NC Panel Mount
SWITCH SNAP ACT SPDT 0.1A 125V
SWITCH SNAP ACTION SPDT 0.3A 30V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNP ACT SPST-NC 0.1A 125V
Switch SPDT (DB/DM) Chassis Mount
Switch SPDT Chassis Mount
Switch SPDT Panel Mount, Snap-In
Switch SPDT Surface Mount, Right Angle
Switch SPDT Through Hole, Right Angle
Switch SPDT Through Hole
Switch SPST-NC Chassis Mount
Switch SPST-NO Chassis Mount
Switch SPST-NO Through Hole, Right Angle
Switch SPST-NO Through Hole
SWITCH
WOBBLE STICK LIMIT SWITCH, 1NO/1

<< Prev Next >>