Switch SPDT (DB/DM) Chassis Mount
SWITCH SNAP ACTION SPDT 5A 125V
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | HL-5200-G-ND | HL-5200-G | HL-5200-G |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | |
| Connections | Screw Terminal; Screw Terminal | ||
| Operating Temp | -5 to 60 C (23 to 140 F) | -5 to 60 C (23 to 140 F) | |
| Maximum Current Rating | 5 amps | 5 amps |