Win Source Part Number: 1212467-JJDVDUJ314NC
Category: Switches>Limit Switches
Series: JJD
Termination Style: J Lead
Features: Board Guide
Package: Tape & Reel (TR),Cut Tape (CT)
Voltage Rating - DC: 5 V
Standard Package: 2,000
Mounting: SMD (SMT)
Circuit: SPST-NC
Switch Function: On-Mom
Actuator Type: Angled Toggle (Detector)
Electrical Life: 50,000 Cycles
Operating Force: 35gf
Mechanical Life: 50,000 Cycles
Pretravel: 0.065" (1.65mm)
Operating Position: 0.059" (1.5mm)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 2331389-1;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Current Rating (Amps): 1mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 2331389-1,450-3308-2
Base Product Number: JJDVD
Switch SPST-NC Surface Mount
Switch SPST-NC Surface Mount
DET SW4.2X3.6X1.2 JB VERT.(DW) N
SWITCH DETECTOR SPST-NC 1MA 5V
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1212467-JJDVDUJ314NCPMRTR | 450-3308-1-ND | JJDVDUJ314NCPMRTR |
| Product Name | Switches - Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Closed | ||
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | |
| Connections | J Lead |