Honeywell Sensing & IoT MICRO SWITCH GLA Series Global Limit Switches, Top Roller Plunger, 2NC Slow Action, 20 mm GLAC06C

Description
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Request a Quote Datasheet
Description
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLA Series Global Limit Switches, Top Roller Plunger, 2NC Slow Action, 20 mm - GLAC06C - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLA Series Global Limit Switches, Top Roller Plunger, 2NC Slow Action, 20 mm
GLAC06C
MICRO SWITCH GLA Series Global Limit Switches, Top Roller Plunger, 2NC Slow Action, 20 mm GLAC06C
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.

Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.

Supplier's Site Datasheet
Limit Switches - 480-5920-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
480-5920-ND
Limit Switches 480-5920-ND
Switch DPST-NC (DB) Chassis Mount

Switch DPST-NC (DB) Chassis Mount

Buy Now Datasheet
Switches - Limit Switches - GLAC06C - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
GLAC06C
Switches - Limit Switches GLAC06C
SWITCH SNAP ACT DPST-NC 6A 120V

SWITCH SNAP ACT DPST-NC 6A 120V

Supplier's Site
Limit Switches - GLAC06C - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
GLAC06C
Limit Switches GLAC06C
Limit Switches LIMIT SWITCH

Limit Switches LIMIT SWITCH

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Linear Limit Switches Rotary Limit Switches Linear Limit Switches Limit Switches
Product Number GLAC06C 480-5920-ND GLAC06C GLAC06C
Product Name MICRO SWITCH GLA Series Global Limit Switches, Top Roller Plunger, 2NC Slow Action, 20 mm Limit Switches Switches - Limit Switches Limit Switches
Normal State Normally Closed Normally Closed
Linear Actuator Types Pushbutton or Plunger; Roller Lever / Leaf
Certifications / Approvals CE Certified; CSA Certified; UL Listed; UL/CSA (Americas/Canada), CE (Europe), CCC (Asia-Pacific) 1 ; Conforms to IEC/EN 60947-5-1
Operating Temp -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Maximum Current Rating 10 amps 0.5500 to 6 amps 6 amps 10 amps
Unlock Full Specs
to access all available technical data