Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Honeywell Technologies GLBC02A2B
Limit Switches SPDT 1NC 1NO 10A Side Rotary w/roller
LIMIT SWITCH, ROTARY ADJ LEVER; Limit Switch Actuator:Side Rotary; Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:0.33N; Product Range:GLS Series; Contact Current DC RoHS Compliant: Yes
SWITCH SNAP ACTION SPDT 6A 120V
| Honeywell Sensing & IoT | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Rotary Limit Switches | Rotary Limit Switches |
| Product Number | GLBC02A2B | 2071997 | 480-4919-ND | GLBC02A2B | GLBC02A2B | 13H6627 | GLBC02A2B |
| Product Name | MICRO SWITCH GLS Series Global Limit Switches, Side Rotary With Roller - Adjustable, 1NC 1NO SPDT Snap Action, 20 mm | Limit Switches | Limit Switches | Limit Switches | Limit Switches | Limit Switch, Rotary Adj Lever; Limit Switch Actuator Honeywell | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); 1 NO/1 NC | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | 1NO / 1NC | Single Pole, Double Throw (SPDT); SPDT | |
| Actuator Type | Standard Roller | Rotary lever | Standard Roller; Adjustable Roller | ||||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL, CE, CSA. IEC 947-5-1, EN60947-5-1, UL508 | RoHS Compliant | |||||
| Operating Temp | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |