MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.
SWITCH SNAP ACTION SPDT 6A 120V
Limit Switches 13N 2.9lb 10A 300VAC 1NC 1NO SPDT Snap
LIMIT SWITCH, TOP PLUNGER, SPDT-1NO/1NC; Limit Switch Actuator:Top Plunger; Contact Configuration:SPDT-1
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches | Limit Switches |
| Product Number | GLEA01B | 480-2735-ND | GLEA01B | GLEA01B | GLEA01B | 38B6566 |
| Product Name | MICRO SWITCH GLE Series Global Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switches | Limit Switch, Top Plunger, Spdt-1No/1Nc; Limit Switch Actuator Honeywell |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC | |
| Linear Actuator Types | Pushbutton or Plunger | |||||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; | |||||
| Operating Temp | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |