Limit Switches LIMIT SWITCH
SWITCH SNAP ACT SPDT 100MA 50V
Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT; Contact Current AC Max:-; Contact Voltage AC Max:-; Operating Force Max:0.12N-m; Product Range:GLC Series; Contact Current DC Max:100mA; Contact Voltage DC Max:50V RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | GLCB07A1B-3 | 480-6375-ND | GLCB07A1B-3 | GLCB07A1B-3 | 85C8646 |
| Product Name | Limit Switches | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch Actuator Honeywell |
| Contact Type | Momentary Contact | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Actuator Type | Standard Roller | ||||
| Connections | Screw Terminal; Screw Terminal | ||||
| Operating Temp | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |