DigiKey Datasheets for Rotary Limit Switches

Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20
Product Name Notes
LIMIT SWITCH 240VAC 10AMP XCKJ +
Switch 3PST-2NO/1NC Panel Mount, Snap-In
Switch Digital, Open Collector Chassis Mount
Switch DPDT (DB/DM) Chassis Mount
Switch DPDT Chassis Mount
Switch DPST-NO Panel Mount, Snap-In
Switch DPST-NO/NC Chassis Mount
SWITCH LIMIT 10A 240V
SWITCH LIMIT 10A 600V
SWITCH LIMIT 240V 10A METAL
SWITCH LIMIT 3A 240V
SWITCH LIMIT 3PST 1.5A 240V
SWITCH LIMIT 3PST 10A 240V
SWITCH LIMIT ADJUSTABLE ROLLER
SWITCH LIMIT DIRCTWIRED AIRTIGT
SWITCH LIMIT DPDT 10A 240V
SWITCH LIMIT DPDT 3A 240V
SWITCH LIMIT DPST 3A 240V
SWITCH LIMIT DPST 3A 50V
SWITCH LIMIT FORK LEVR LOCK
SWITCH LIMIT RLLR LEVR CORRPROOF
SWITCH LIMIT ROLLER LEVER
SWITCH LIMIT ROLRLEVR CORR PRF
SWITCH LIMIT SPDT 10A 125V
SWITCH LIMIT SPDT 3A 240V
SWITCH LIMIT
SWITCH LMT RLR LVR LED PREWD
SWITCH METAL COMPACT
SWITCH ROLLR LEVR AIRTIGHT
SWITCH SNAP ACT 3PST 1.5A 240V
SWITCH SNAP ACT SPDT-DB 10A 125V
SWITCH SNAP ACTION DPDT 6A 115V
SWITCH SNAP ACTION ROLLER PLNGR
SWITCH SNAP ACTION SPDT 10A 125V
Switch SPDT (DB/DM) Chassis Mount
Switch SPDT Chassis Mount
Switch SPDT Panel Mount, Wireless
Switch SPDT Panel Mount
Switch SPDT Through Hole
Switch SPST-NC Chassis Mount
Switch SPST-NO Chassis Mount
Switch

<< Prev Next >>