MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity
Honeywell GLCB01A2A Limit Switch
Limit Switches Limit Switch/GL Min Din-GLD,GLC,GLE
SWITCH, LIMIT, METAL, ARM, 1NC-1NO; Limit Switch Actuator:Side Rotary; Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:300V; Operating Force Max:4.9N; Product Range:-; Contact Current DC Max:10A; RoHS Compliant: Yes
SWITCH SNAP ACTION SPDT 6A 120V
| Honeywell Sensing & IoT | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | GLCB01A2A | 3081664 | 480-4924-ND | GLCB01A2A | GLCB01A2A | 43W5862 | GLCB01A2A |
| Product Name | MICRO SWITCH GLC Series Global Limit Switches, Side Rotary With Roller - Adjustable, 1NC/1NO SPDT Snap Action, PG13.5 | Limit Switches | Limit Switches | Limit Switches | Limit Switches | Switch, Limit, Metal, Arm, 1Nc-1No; Limit Switch Actuator Honeywell | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | 1NO / 1NC | Single Pole, Double Throw (SPDT); SPDT | |
| Actuator Type | Standard Roller | Standard Roller; Adjustable Roller | |||||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; | RoHS Compliant | |||||
| Operating Temp | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -25 to 85 C (-13 to 185 F) |