DigiKey Datasheets for Rotary Limit Switches
Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| 15A 250V/LEVER LENGTH:R30.2MM/IP | |
| DETECTOR SWITCHES | |
| Switch 3PST-2NC/1NO Chassis Mount | |
| SWITCH DETECT SPST-NO 0.001A 5V | |
| SWITCH DETECT SPST-NO 0.1A 30V | |
| SWITCH DETECTOR SPST-NO 0.1A 30V | |
| Switch DPST-NC Chassis Mount | |
| Switch DPST-NO/NC Chassis Mount | |
| SWITCH LIMIT HINGE ROLLER LEVER | |
| SWITCH PUSHBUT SPST-NO 0.1A 30V | |
| SWITCH SNAP ACT SPST-NC 0.1A 12V | |
| SWITCH SNAP ACT SPST-NO 0.1A 12V | |
| Switch SPDT Chassis Mount | |
| Switch SPDT Panel Mount | |
| Switch SPDT Surface Mount, Right Angle | |
| Switch SPDT Surface Mount | |
| Switch SPDT Through Hole, Right Angle | |
| Switch SPDT Through Hole | |
| Switch SPST-NC Chassis Mount | |
| Switch SPST-NC Surface Mount, Right Angle | |
| Switch SPST-NC Through Hole, Right Angle | |
| Switch SPST-NC Through Hole | |
| Switch SPST-NO Chassis Mount | |
| Switch SPST-NO Surface Mount, Right Angle | |
| Switch SPST-NO Through Hole, Right Angle | |
| Switch SPST-NO Through Hole | |
| Switch | |
| Switches |
| << Prev | Next >> |