DigiKey Datasheets for Rotary Limit Switches
Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| PIN PLUNGER LEAD WIRES DOWN | |
| PIN PLUNGER LEAD WIRES ON RIGHT | |
| PIN PLUNGER SOLDER TERMINALS | |
| RELIABLE AND LONG LIFE MOUSE SWI | |
| SEALED ULTRA SUBMINIATURE BASIC | |
| SEALED ULTRA SUBMINIATURE SWITCH | |
| Switch Chassis Mount | |
| Switch DPST-NO (DM) Panel Mount, Snap-In | |
| SWITCH OPTICAL W/ HIGH DURABIL | |
| SWITCH PLUNGER SPST-NC 0.1A 12V | |
| SWITCH PLUNGER SPST-NO 0.1A 12V | |
| SWITCH SNAP ACT SUBMINI BASIC W/ | |
| SWITCH SNP ACT SPST-NO 0.001A 6V | |
| Switch SPDT (DB/DM) + SPST-NO (DB) Panel Mount, Snap-In | |
| Switch SPDT (DB/DM) Chassis Mount | |
| Switch SPDT (DB/DM) Panel Mount, Snap-In | |
| Switch SPDT Chassis Mount | |
| Switch SPDT Panel Mount | |
| Switch SPDT Through Hole, Right Angle | |
| Switch SPDT Through Hole | |
| Switch SPST-NC (DB) Chassis Mount | |
| Switch SPST-NC (DB) Panel Mount, Snap-In | |
| Switch SPST-NC Chassis Mount | |
| Switch SPST-NC Panel Mount, Snap-In | |
| Switch SPST-NC Panel Mount | |
| Switch SPST-NC Surface Mount, Right Angle | |
| Switch SPST-NC Through Hole | |
| Switch SPST-NO (DM) Chassis Mount | |
| Switch SPST-NO (DM) Panel Mount, Snap-In | |
| Switch SPST-NO Chassis Mount | |
| Switch SPST-NO Panel Mount, Snap-In | |
| Switch SPST-NO Surface Mount, Right Angle | |
| Switch SPST-NO Surface Mount | |
| Switch SPST-NO Through Hole, Right Angle | |
| Switch SPST-NO Through Hole | |
| SWITCH W/ INTEGRATED RESISTORS | |
| Switch |
| << Prev | Next >> |