Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Honeywell GLAC01A4J Limit Switch
SWITCH SNAP ACTION SPDT 6A 120V
LIMIT SW, SPDT, ROTARY ROD, 6A, 120VAC; Limit Switch Actuator:Side Rotary Rod; Contact Configuration:SPDT; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Operating Force Max:0.33N-m; Product Range:GLA Series RoHS Compliant: Yes
Limit Switches Limit Switch/GL Min Din-GLD,GLC,GLE
| Honeywell Sensing & IoT | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Linear Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | GLAC01A4J | GLAC01A4J | 480-4908-ND | 1868223 | GLAC01A4J | 85C8630 | GLAC01A4J |
| Product Name | MICRO SWITCH GLA Series Global Limit Switches, Side Rotary With Rod - Adjustable, 1NC 1NO SPDT Snap Action, 20 mm | Limit Switches | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Sw, Spdt, Rotary Rod, 6A, 120Vac; Limit Switch Actuator Honeywell | Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Actuator Type | Standard Roller | Standard Roller; Adjustable Roller | |||||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; UL/CSA (Americas/Canada), CE (Europe), CCC (Asia-Pacific) 1 ; Conforms to IEC/EN 60947-5-1 | RoHS Compliant | |||||
| Operating Temp | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |