TE Connectivity Limit Switches JJLV0UG840NOPPRTB

Description
Switch SPST-NO Surface Mount
Request a Quote Datasheet
Description
Switch SPST-NO Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - 450-3342-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
450-3342-ND
Limit Switches 450-3342-ND
Switch SPST-NO Surface Mount

Switch SPST-NO Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Limit Switches
1192163-JJLV0UG840NOPPRTB
Switches - Limit Switches 1192163-JJLV0UG840NOPPRTB
Win Source Part Number: 1192163-JJLV0UG840NO PPRTB Category: Switches>Limit Switches Series: JJL Termination Style: Gull Wing Package: Tube Voltage Rating - DC: 5 V Standard Package: 50 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 50,000 Cycles Operating Force: 35gf Mechanical Life: 50,000 Cycles Pretravel: 0.029" (0.75mm) Operating Position: 0.301" (7.65mm) Temperature Range - Operating: -20°C ~ 70°C Alternative Parts (Cross-Reference): 2331400-1; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable Current Rating (Amps): 5mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.7000 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 2331400-1,450-3342 Base Product Number: JJLV0

Win Source Part Number: 1192163-JJLV0UG840NOPPRTB
Category: Switches>Limit Switches
Series: JJL
Termination Style: Gull Wing
Package: Tube
Voltage Rating - DC: 5 V
Standard Package: 50
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Angled Toggle (Detector)
Electrical Life: 50,000 Cycles
Operating Force: 35gf
Mechanical Life: 50,000 Cycles
Pretravel: 0.029" (0.75mm)
Operating Position: 0.301" (7.65mm)
Temperature Range - Operating: -20°C ~ 70°C
Alternative Parts (Cross-Reference): 2331400-1;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 2331400-1,450-3342
Base Product Number: JJLV0

Buy Now Datasheet
Switches - Limit Switches - JJLV0UG840NOPPRTB - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
JJLV0UG840NOPPRTB
Switches - Limit Switches JJLV0UG840NOPPRTB
SWITCH DETECTOR SPST-NO 5MA 5V

SWITCH DETECTOR SPST-NO 5MA 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number 450-3342-ND 1192163-JJLV0UG840NOPPRTB JJLV0UG840NOPPRTB
Product Name Limit Switches Switches - Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Normal State Normally Open
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Connections Gull Wing
Unlock Full Specs
to access all available technical data