MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.
Honeywell GLEB01C Limit Switch
Limit Switches Limit Switch/GL Min Din-GLD,GLC,GLE
Limit Switch; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:300V; Operating Force Max:-; Product Range:GLS Series; Contact Current DC Max:10A RoHS Compliant: Yes
LIMIT SWITCH, ROLLER PLUNGER; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:10A; Contact Voltage AC Max:300V; Operating Force Max:-; Product Range:GLS Series; Contact Current DC RoHS Compliant: Yes
SWITCH SNAP ACTION SPDT 6A 120V
| Honeywell Sensing & IoT | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | GLEB01C | 1868425 | GLEB01C | 480-3525-ND | GLEB01C | 92F3022 | 06WX3582 | GLEB01C |
| Product Name | MICRO SWITCH GLE Series Global Limit Switches, Top Roller Plunger, 1NC 1NO SPDT Snap Action, PG13.5 | Limit Switches | Limit Switches | Limit Switches | Limit Switches | Limit Switch; Limit Switch Actuator Honeywell | Limit Switch, Roller Plunger; Limit Switch Actuator Honeywell | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | Normally Open; Normally Closed | |||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); DPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | 1NO / 1NC | Single Pole, Double Throw (SPDT); SPDT | ||
| Linear Actuator Types | Pushbutton or Plunger; Roller Lever / Leaf | |||||||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; | RoHS Compliant | ||||||
| Operating Temp | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -25 to 85 C (-13 to 185 F) |