LIMIT SWITCH 600V 10AMP TYPE L +
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 5452-L100WS2GF3-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Normal State | Normally Open |
| Switch Configuration | Double Pole, Single Throw (DPST); DPST-NO (DM) |
| Actuator Type | Standard Roller |