Honeywell Sensing & IoT MICRO SWITCH GLA Series Global Limit Switches, Wobble - Cat Whisker, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit GLAA01K8B

Description
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Request a Quote Datasheet
Description
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLA Series Global Limit Switches, Wobble - Cat Whisker, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit - GLAA01K8B - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLA Series Global Limit Switches, Wobble - Cat Whisker, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit
GLAA01K8B
MICRO SWITCH GLA Series Global Limit Switches, Wobble - Cat Whisker, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit GLAA01K8B
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.

Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.

Supplier's Site Datasheet
Limit Switches - GLAA01K8B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Limit Switches
GLAA01K8B
Limit Switches GLAA01K8B
Industrial Limit Switches

Industrial Limit Switches

Buy Now
Limit Switches - 480-6979-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
480-6979-ND
Limit Switches 480-6979-ND
Switch SPDT Chassis Mount

Switch SPDT Chassis Mount

Buy Now Datasheet
Limit Switches - GLAA01K8B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
GLAA01K8B
Limit Switches GLAA01K8B
Limit Switches Limit Switch Din Std Body

Limit Switches Limit Switch Din Std Body

Buy Now Datasheet
Switches - Limit Switches - GLAA01K8B - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
GLAA01K8B
Switches - Limit Switches GLAA01K8B
SWITCH SNAP ACTION SPDT 6A 120V

SWITCH SNAP ACTION SPDT 6A 120V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Rotary Limit Switches Rotary Limit Switches Limit Switches Linear Limit Switches
Product Number GLAA01K8B GLAA01K8B 480-6979-ND GLAA01K8B GLAA01K8B
Product Name MICRO SWITCH GLA Series Global Limit Switches, Wobble - Cat Whisker, 1NC 1NO SPDT Snap Action, 0.5 in - 14NPT conduit Limit Switches Limit Switches Limit Switches Switches - Limit Switches
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Actuator Type Wobble Type (Spring)
Certifications / Approvals CE Certified; CSA Certified; UL Listed; UL/CSA (Americas/Canada), CE (Europe), CCC (Asia-Pacific) 1 ; Conforms to IEC/EN 60947-5-1
Operating Temp -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Limit switch - miniature limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Electromechanical Limit Switch, Rotate From 5850 - 6150 Degrees - S9200A-G163-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 5850 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Intralogistics - Light load electric monorail systems - End position - PS116 plunger S200 - PS116-T12-LR1000-S200 -  - Schmersal Inc.
Specs
Normal State Normally Open; Normally Closed
Connections Cable, 6-pole Pre-wired cable
Operating Temp -30 to 80 C (-22 to 176 F)
View Details