Win Source Part Number: 1380688-JJDVDUJ305NO
Category: Switches>Limit Switches
Series: JJD
Termination Style: J Lead
Package: Tape & Reel
Voltage Rating - DC: 5 V
Standard Package: 2,000 pcs
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Angled Toggle (Detector)
Electrical Life: 50,000 Cycles
Operating Force: 40gf
Mechanical Life: 50,000 Cycles
Pretravel: 0.015" (0.4mm)
Operating Position: 0.104" (2.65mm)
Mounting Type: Surface Mount
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: TE Connectivity
Base Product Number: JJDVD
Moisture Sensitivity Level (MSL): Not Applicable
Switch SPST-NO Surface Mount
Switch SPST-NO Surface Mount
DET SW4.2X3.6X1.2 JB VERT(DW) NO
SWITCH DETECTOR SPST-NO 10MA 5V
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1380688-JJDVDUJ305NONMRQTR | 450-3316-2-ND | JJDVDUJ305NONMRQTR |
| Product Name | Switches - Limit Switches | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Normal State | Normally Open | ||
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Connections | J Lead | ||
| Operating Temp | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) |