Switch SPST-NC (DB) Chassis Mount
Limit Switches CABLE SWITCH 600VAC 10A T-L
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 5452-L1422M-ND | L1422M |
| Product Name | Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Closed | |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NC (DB) | |
| Actuator Type | Standard Roller |