SWITCH LIMIT 3PDT 6A 120V
Limit Switches LIMIT SWITCH 600V 10AMP TYPE L
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 5452-L100WTLN2C2M41-ND | L100WTLN2C2M41 |
| Product Name | Limit Switches | Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | 3PDT (DB/DM) | |
| Actuator Type | Standard Roller | |
| Connections | Screw Terminal; Screw Terminal |