Switch SPST-NO Surface Mount
Switch SPST-NO Surface Mount
Switch SPST-NO Surface Mount
SWITCH DETECTOR SPST-NO 10MA 5V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 450-JJHH0UG200NONMRDKR-ND | JJHH0UG200NONMRTR |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open | |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Connections | Gull Wing | |
| Operating Temp | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |