LIMIT SWITCH 600V 12AMP TYPE L +
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 5452-HL300WTL2M13-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Switch Configuration | 3PDT (DB/DM) |
| Actuator Type | Standard Roller; Adjustable Roller |