MICRO SWITCH GLE miniature limit switches are designed to provide a complete range of globally approved products. These rugged and reliable limit switches are suitable for industrial applications, off-road equipment, and other applications requiring an environmentally sealed (IP and NEMA) switch. The direct-opening, normally closed contacts are designed for safety-related applications. The compact housing size makes them often ideal for mounting where space is at a premium. The extensive product range offers the user a choice of plastic, metal, and three conduit metal housing, which are all mounting compatible to EN50047. A wide range of actuator and switch options makes it easy for the user to customize a switch to the particular application.
Honeywell GLEB24A2B Limit Switch
SWITCH SNAP ACTION DPDT 6A 120V
Limit Switches Limit Switch GL Min Din
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | GLEB24A2B | 480-3528-ND | GLEB24A2B | 2233173 | GLEB24A2B | GLEB24A2B |
| Product Name | MICRO SWITCH GLE Series Global Limit Switches, Side Rotary With Roller - Adjustable, 2NC 2NO DPDT Snap Action, PG13.5 | Limit Switches | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||
| Switch Configuration | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); 2 NO/2 NC | Double Pole, Double Throw (DPDT); DPDT | ||
| Actuator Type | Standard Roller | Standard Roller; Adjustable Roller | Rotary lever | |||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; | RoHS Compliant | ||||
| Operating Temp | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |