Switch SPST-NO Surface Mount
Switch SPST-NO Surface Mount
DET SW4.2X3.6X1.2 GW VERT.(UP) N
SWITCH DETECTOR SPST-NO 10MA 5V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 450-3311-2-ND | JJDVUUG305NONMRTR |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open | |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Connections | Gull Wing | |
| Operating Temp | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) |