Honeywell Sensing & IoT MICRO SWITCH GLC Series Global Limit Switches, Side Rotary With Roller - Standard, 1NC/1NO SPDT Snap Action, 0.5 in - 14NPT conduit GLCA01A1A

Description
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.
Request a Quote Datasheet
Description
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLC Series Global Limit Switches, Side Rotary With Roller - Standard, 1NC/1NO SPDT Snap Action, 0.5 in - 14NPT conduit - GLCA01A1A - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLC Series Global Limit Switches, Side Rotary With Roller - Standard, 1NC/1NO SPDT Snap Action, 0.5 in - 14NPT conduit
GLCA01A1A
MICRO SWITCH GLC Series Global Limit Switches, Side Rotary With Roller - Standard, 1NC/1NO SPDT Snap Action, 0.5 in - 14NPT conduit GLCA01A1A
MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.

MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity options enhance the product offering. In today’s demanding age of logic-level controls, electromechanical switches are frequently used to interface with PLCs and other logic level devices. GLS limit switches offer an option for gold-plated contacts for the standard switch. This option promotes the switch reliability for logic-level applications.

Supplier's Site Datasheet
Limit Switches - 480-2717-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
480-2717-ND
Limit Switches 480-2717-ND
Switch SPDT Chassis Mount

Switch SPDT Chassis Mount

Buy Now Datasheet
Limit Switches - GLCA01A1A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
GLCA01A1A
Limit Switches GLCA01A1A
Limit Switches 0.5"-14NPT Std 1NC/1NO SPDT

Limit Switches 0.5"-14NPT Std 1NC/1NO SPDT

Buy Now Datasheet
Switches - Limit Switches - GLCA01A1A - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
GLCA01A1A
Switches - Limit Switches GLCA01A1A
SWITCH SNAP ACTION SPDT 6A 120V

SWITCH SNAP ACTION SPDT 6A 120V

Supplier's Site
Limit Switch, Side Rotary, Spdt-1No/1Nc; Limit Switch Actuator Honeywell - 38B6280 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Side Rotary, Spdt-1No/1Nc; Limit Switch Actuator Honeywell
38B6280
Limit Switch, Side Rotary, Spdt-1No/1Nc; Limit Switch Actuator Honeywell 38B6280
LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Current AC Max:10A; Contact Voltage AC Max:300V; Operating Force Max:0.12N; Product Range:-; Port Style:NPT RoHS Compliant: Yes

LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT-1NO, SPDT-NC; Contact Current AC Max:10A; Contact Voltage AC Max:300V; Operating Force Max:0.12N; Product Range:-; Port Style:NPT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rotary Limit Switches Rotary Limit Switches Limit Switches Rotary Limit Switches Rotary Limit Switches
Product Number GLCA01A1A 480-2717-ND GLCA01A1A GLCA01A1A 38B6280
Product Name MICRO SWITCH GLC Series Global Limit Switches, Side Rotary With Roller - Standard, 1NC/1NO SPDT Snap Action, 0.5 in - 14NPT conduit Limit Switches Limit Switches Switches - Limit Switches Limit Switch, Side Rotary, Spdt-1No/1Nc; Limit Switch Actuator Honeywell
Normal State Normally Open; Normally Closed Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC
Actuator Type Standard Roller Standard Roller
Certifications / Approvals CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. IEC 947-5-1, EN60947-5-1, UL508, UL746-C
Operating Temp -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Electromechanical Limit Switch, Rotate From 0 - 150 Degrees - S9200A-G163-00 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 0.0 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details