Honeywell Sensing & IoT MICRO SWITCH GLS Series Global Limit Switches, Wobble - Coil Spring, 1NC 1NO SPDT Snap Action, 20 mm GLBC02E7B

Description
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Request a Quote Datasheet
Description
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH GLS Series Global Limit Switches, Wobble - Coil Spring, 1NC 1NO SPDT Snap Action, 20 mm - GLBC02E7B - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH GLS Series Global Limit Switches, Wobble - Coil Spring, 1NC 1NO SPDT Snap Action, 20 mm
GLBC02E7B
MICRO SWITCH GLS Series Global Limit Switches, Wobble - Coil Spring, 1NC 1NO SPDT Snap Action, 20 mm GLBC02E7B
Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.

Honeywell’s MICRO SWITCH GLA Limit Switch Series is designed to global EN50041 standards and well suited for worldwide applications. The modular design (heads/actuators, bodies, and contact blocks) of the limit switch allows for rapid response to meet customer applications. The rugged die-cast metal housing of the switch is ideal for indoor and outdoor applications where a degree of IP or NEMA enclosure sealing is required. Normally closed snap-action contacts and normally closed slow-action contacts are positive opening.

Supplier's Site Datasheet
Limit Switches - 480-4922-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
480-4922-ND
Limit Switches 480-4922-ND
Switch SPDT Chassis Mount

Switch SPDT Chassis Mount

Buy Now Datasheet
Switches - Limit Switches - GLBC02E7B - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
GLBC02E7B
Switches - Limit Switches GLBC02E7B
SWITCH SNAP ACTION SPDT 6A 120V

SWITCH SNAP ACTION SPDT 6A 120V

Supplier's Site
Limit Switches - GLBC02E7B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
GLBC02E7B
Limit Switches GLBC02E7B
Limit Switches LIMIT SWITCH

Limit Switches LIMIT SWITCH

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches Limit Switches
Product Number GLBC02E7B 480-4922-ND GLBC02E7B GLBC02E7B
Product Name MICRO SWITCH GLS Series Global Limit Switches, Wobble - Coil Spring, 1NC 1NO SPDT Snap Action, 20 mm Limit Switches Switches - Limit Switches Limit Switches
Normal State Normally Open; Normally Closed
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Actuator Type Wobble Type (Spring)
Certifications / Approvals CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. IEC 947-5-1, EN60947-5-1, UL508
Operating Temp -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 2695422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Actuator Type Rotary
View Details
Electromechanical Limit Switch, Rotate From 12750 - 13050 Degrees - S9200A-G163-43 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 12750 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Positive-operation door contacts - AZ 06... - AZ 061 K 3824 -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -30 to 70 C (-22 to 158 F)
View Details
Limit switch attachment - DAPZ-SB-I-30DC-DR-AR - Festo Corporation
Specs
Normal State Normally Open
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
View Details