SWITCH DETECTOR SPST-NO 5A 250V
| DigiKey | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | 708-H3146CAWAEX-ND |
| Product Name | Limit Switches |
| Contact Type | Momentary Contact |
| Normal State | Normally Open |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO |