Switch SPDT (DB/DM) Chassis Mount
Win Source Part Number: 1376176-HL-5030
Category: Switches - Limit Switches
Temperature Range - Operating: -5°C ~ 60°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Omron Automation and Safety
Series: HL-5000
Package: Bulk
Product Status: Active
Mounting Type: Chassis Mount
HTSUS: 8536.50.9055
ECCN: EAR99
Current Rating (Amps): 5A (AC/DC)
Ingress Protection: IP65 - Dust Tight, Water Resistant
Circuit: SPDT (DB/DM)
Switch Function: On-Mom
Voltage Rating - AC: 125 V
Voltage Rating - DC: 24 V
Actuator Type: Lever, Roller
Termination Style: Screw Terminal
Mechanical Life: 10,000,000 Cycles
Operating Force: 750gf
Release Force: 100gf
Pretravel: 20°
Differential Travel: 12°
Overtravel: 50°
SWITCH SNAP ACTION SPDT 5A 125V
LIMIT SWITCH
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | HL-5030-ND | 1376176-HL-5030 | HL-5030 | HL-5030 | 28C6940 |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch Omron Industrial Automation |
| Contact Type | Momentary Contact | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | |||
| Connections | Screw Terminal; Screw Terminal | ||||
| Operating Temp | -5 to 60 C (23 to 140 F) | -5 to 35 C (23 to 95 F) | |||
| Maximum Current Rating | 5 amps | 5 amps | 5 amps |