Schneider Electric Relay, Voltage Sensing, Spdt, 240Vac; Product Range Schneider Electric/legacy Relay 831VS-240A

Description
RELAY, VOLTAGE SENSING, SPDT, 240VAC; Product Range:831 Series; Contact Configuration:SPDT; Contact Current:15A; Relay Mounting:DIN Rail; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Contact Voltage VDC:24VDC; Carry Current:15ARoHS Compliant: Yes
Datasheet
Description
RELAY, VOLTAGE SENSING, SPDT, 240VAC; Product Range:831 Series; Contact Configuration:SPDT; Contact Current:15A; Relay Mounting:DIN Rail; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Contact Voltage VDC:24VDC; Carry Current:15ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Voltage Sensing, Spdt, 240Vac; Product Range Schneider Electric/legacy Relay - 27K6783 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sensing, Spdt, 240Vac; Product Range Schneider Electric/legacy Relay
27K6783
Relay, Voltage Sensing, Spdt, 240Vac; Product Range Schneider Electric/legacy Relay 27K6783
RELAY, VOLTAGE SENSING, SPDT, 240VAC; Product Range:831 Series; Contact Configuration:SPDT; Contact Current:15A; Relay Mounting:DIN Rail; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Contact Voltage VDC:24VDC; Carry Current:15ARoHS Compliant: Yes

RELAY, VOLTAGE SENSING, SPDT, 240VAC; Product Range:831 Series; Contact Configuration:SPDT; Contact Current:15A; Relay Mounting:DIN Rail; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Contact Voltage VDC:24VDC; Carry Current:15ARoHS Compliant: Yes

Supplier's Site Datasheet
Time Delay Relay - 57290800 - Radwell International
Willingboro, NJ, United States
Time Delay Relay
57290800
Time Delay Relay 57290800
VOLTAGE MONITORING RELAY, CONTACT CONFIGURATION:SPDT, POWER CONSUMPTION:1.2VA, SUPPLY VOLTAGE MAX:240V AC, RELAY MOUNTING:DIN RAIL, CONT. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE MONITORING RELAY, CONTACT CONFIGURATION:SPDT, POWER CONSUMPTION:1.2VA, SUPPLY VOLTAGE MAX:240V AC, RELAY MOUNTING:DIN RAIL, CONT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 27K6783 57290800
Product Name Relay, Voltage Sensing, Spdt, 240Vac; Product Range Schneider Electric/legacy Relay Time Delay Relay
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 858-517 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details