Broyce Control, Ltd. Relay/Socket 45150 24VAC

Description
DISCONTINUED BY MANUFACTURER, CURRENT MONITORING RELAY, WITH SPDT CONTACTS, 1 PHASE, 10 AMP, 24 VAC SUPPLY VOLTAGE, DIN RAIL MOUNTING, SCREW RELAY TERMINALS, -20 TO +60°C, 48-63 HZ, IP20, 45150 24VAC IS REPLACED BY LMCCR-10A. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CURRENT MONITORING RELAY, WITH SPDT CONTACTS, 1 PHASE, 10 AMP, 24 VAC SUPPLY VOLTAGE, DIN RAIL MOUNTING, SCREW RELAY TERMINALS, -20 TO +60°C, 48-63 HZ, IP20, 45150 24VAC IS REPLACED BY LMCCR-10A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Relay/Socket - 5831735 - Radwell International
Willingboro, NJ, United States
Relay/Socket
5831735
Relay/Socket 5831735
DISCONTINUED BY MANUFACTURER, CURRENT MONITORING RELAY, WITH SPDT CONTACTS, 1 PHASE, 10 AMP, 24 VAC SUPPLY VOLTAGE, DIN RAIL MOUNTING, SCREW RELAY TERMINALS, -20 TO +60°C, 48-63 HZ, IP20, 45150 24VAC IS REPLACED BY LMCCR-10A. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CURRENT MONITORING RELAY, WITH SPDT CONTACTS, 1 PHASE, 10 AMP, 24 VAC SUPPLY VOLTAGE, DIN RAIL MOUNTING, SCREW RELAY TERMINALS, -20 TO +60°C, 48-63 HZ, IP20, 45150 24VAC IS REPLACED BY LMCCR-10A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Protective Relays and Monitoring Relays
Product Number 5831735
Product Name Relay/Socket
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617601-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Safety-monitoring module - SRB101EXI - safety relay modules - intrinsically safe - SRB101EXI - SRB101EXi-1A -  - Schmersal Inc.
Specs
Approvals EN IEC 60947-5-1 EN IEC 61508 EN ISO 13849-1
Operating Temp -13 to 140 F (-25 to 60 C)
View Details