Phase Loss, Phase Sequence 208 ~ 480VAC
Protect equipment from problems with 3-Phase power. Models available to protect loss, phase reversal, under and over voltage. All models are multi-voltage and 50/60 Hz. LED indication for power and output status.
MONITORING RELAY, 3-PHASE, DIN RAIL, SPDT 5A, 208-480 VAC, 0.1-10 SECONDS, UNDERVOLTAGE. FREE 2 YEAR RADWELL WARRANTY
Phase Monitoring Relay, 208-480VAC,
| Quarktwin Technology Ltd. | Allied Electronics, Inc. | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays |
| Product Number | 84873023 | 70159105 | 8898890 | 84873023 |
| Product Name | Monitor - Relay Output | Relay; Phase Control; Cur-Trg 5A;Ctrl-V480VAC;Volt-Rtg 250VAC;DIN Rail Mount | Relay/Socket | CROU Protection Relays |
| Approvals | RoHS | UL, cUL, CE | ||
| Operating Temp | -4 to 122 F (-20 to 50 C) | -4 F (-20 C) | ||
| Relay Type | General | |||
| Mounting | DIN | |||
| Poles | Single Pole (SP) |