ABB AB Voltage Monitoring Relay, Dpdt, 240V; Product Range Abb 1SVR730830R0400

Description
VOLTAGE MONITORING RELAY, DPDT, 240V; Product Range:-; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:250V; Supply Voltage Max:240V RoHS Compliant: Yes
Description
VOLTAGE MONITORING RELAY, DPDT, 240V; Product Range:-; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:250V; Supply Voltage Max:240V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Monitoring Relay, Dpdt, 240V; Product Range Abb - 66Y0752 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Monitoring Relay, Dpdt, 240V; Product Range Abb
66Y0752
Voltage Monitoring Relay, Dpdt, 240V; Product Range Abb 66Y0752
VOLTAGE MONITORING RELAY, DPDT, 240V; Product Range:-; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:250V; Supply Voltage Max:240V RoHS Compliant: Yes

VOLTAGE MONITORING RELAY, DPDT, 240V; Product Range:-; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:DIN Rail; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact Voltage VDC:250V; Supply Voltage Max:240V RoHS Compliant: Yes

Supplier's Site
Phase/Voltage Loss Relay - 41538599 - Radwell International
Willingboro, NJ, United States
Phase/Voltage Loss Relay
41538599
Phase/Voltage Loss Relay 41538599
ABB VOLTAGE MONITORING RELAY, 1-PHASE, SERIES: CM-ESS.2S, 240 VAC, 60 VDC, 4 A, 50/60 HZ FREQUENCY, AGNI CONTACT, 2CO-SPDT CONTACT CONFIGURATION, SNAP-ON/DIN RAIL MOUNTING, LED DISPLAY, 0.1 TO 30 S TRIP DELAY, IP20/IP50 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

ABB VOLTAGE MONITORING RELAY, 1-PHASE, SERIES: CM-ESS.2S, 240 VAC, 60 VDC, 4 A, 50/60 HZ FREQUENCY, AGNI CONTACT, 2CO-SPDT CONTACT CONFIGURATION, SNAP-ON/DIN RAIL MOUNTING, LED DISPLAY, 0.1 TO 30 S TRIP DELAY, IP20/IP50 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 66Y0752 41538599
Product Name Voltage Monitoring Relay, Dpdt, 240V; Product Range Abb Phase/Voltage Loss Relay
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 788-168 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
industrial relay - 700-CFB400KF - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details