FILTER, IEC, 1A; Capacitance:0.1µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:1A; Filter Terminals:Quick Connect; Inductance Min:400µH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 53M7674 |
| Product Name | Filter, Iec, 1A; Capacitance Schaffner |
| Standards and Certifications | RoHS |