Schaffner EMC Inc. IEC Filters FN9289-10-06

Description
Schaffner FN9289-10-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN9289-10-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 7699682 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
7699682
IEC Filters 7699682
Schaffner FN9289-10-06 IEC Filter

Schaffner FN9289-10-06 IEC Filter

Supplier's Site
IEC Filters - 1705183 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705183
IEC Filters 1705183
Schaffner FN9289-10-06 IEC Filter

Schaffner FN9289-10-06 IEC Filter

Supplier's Site
Connector, Power Entry, Plug, 10A, 250Vac; Current Rating Schaffner - 53W8153 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 10A, 250Vac; Current Rating Schaffner
53W8153
Connector, Power Entry, Plug, 10A, 250Vac; Current Rating Schaffner 53W8153
CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 9280 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 10A, 250VAC; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:FN 9280 Series; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site
Filter, Inlet, Iec, 10A, 1 Stage Filter; Product Range Schaffner - 18X4850 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, 10A, 1 Stage Filter; Product Range Schaffner
18X4850
Filter, Inlet, Iec, 10A, 1 Stage Filter; Product Range Schaffner 18X4850
FILTER, INLET, IEC, 10A, 1 STAGE FILTER; Product Range:FN 9280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, INLET, IEC, 10A, 1 STAGE FILTER; Product Range:FN 9280 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7699682 53W8153
Product Name IEC Filters Connector, Power Entry, Plug, 10A, 250Vac; Current Rating Schaffner
Package / Mounting Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details