Schaffner EMC Inc. Iec Inlet, Fn9244,bleed Resistor,10A; Capacitance Schaffner FN9244R-10-06

Description
IEC INLET, FN9244,BLEED RESISTOR,10A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:11.6A; Filter Terminals:Quick Connect; Inductance Min:1.02mH; Leakage Current Max:373µA; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
IEC INLET, FN9244,BLEED RESISTOR,10A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:11.6A; Filter Terminals:Quick Connect; Inductance Min:1.02mH; Leakage Current Max:373µA; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Inlet, Fn9244,bleed Resistor,10A; Capacitance Schaffner - 40T0955 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet, Fn9244,bleed Resistor,10A; Capacitance Schaffner
40T0955
Iec Inlet, Fn9244,bleed Resistor,10A; Capacitance Schaffner 40T0955
IEC INLET, FN9244,BLEED RESISTOR,10A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:11.6A; Filter Terminals:Quick Connect; Inductance Min:1.02mH; Leakage Current Max:373µA; Product Range:-; SVHC:No RoHS Compliant: Yes

IEC INLET, FN9244,BLEED RESISTOR,10A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:11.6A; Filter Terminals:Quick Connect; Inductance Min:1.02mH; Leakage Current Max:373µA; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 40T0955
Product Name Iec Inlet, Fn9244,bleed Resistor,10A; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details