Schaffner EMC Inc. Power Line Filter, 8A, 1.9Ma; Filter Applications Schaffner FN351-8-29

Description
POWER LINE FILTER, 8A, 1.9mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:8A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 8A, 1.9mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:8A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 8A, 1.9Ma; Filter Applications Schaffner - 85K8079 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 8A, 1.9Ma; Filter Applications Schaffner
85K8079
Power Line Filter, 8A, 1.9Ma; Filter Applications Schaffner 85K8079
POWER LINE FILTER, 8A, 1.9mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:8A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes

POWER LINE FILTER, 8A, 1.9mA; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:8A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:FN 351 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 85K8079
Product Name Power Line Filter, 8A, 1.9Ma; Filter Applications Schaffner
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details