Schaffner EMC Inc. Filtered Iec Mod W/ Fuse, C14, 2A, Wire; Connector Type Schaffner FN9260SB-2-07-10

Description
FILTERED IEC MOD W/ FUSE, C14, 2A, WIRE; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
FILTERED IEC MOD W/ FUSE, C14, 2A, WIRE; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Mod W/ Fuse, C14, 2A, Wire; Connector Type Schaffner - 25AK8249 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Mod W/ Fuse, C14, 2A, Wire; Connector Type Schaffner
25AK8249
Filtered Iec Mod W/ Fuse, C14, 2A, Wire; Connector Type Schaffner 25AK8249
FILTERED IEC MOD W/ FUSE, C14, 2A, WIRE; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:IP40 RoHS Compliant: Yes

FILTERED IEC MOD W/ FUSE, C14, 2A, WIRE; Connector Type:IEC C14; Current Rating:2A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 25AK8249
Product Name Filtered Iec Mod W/ Fuse, C14, 2A, Wire; Connector Type Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products