Schaffner EMC Inc. IEC Filters FN388-6-21

Description
Schaffner FN388-6-21 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN388-6-21 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1676670 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1676670
IEC Filters 1676670
Schaffner FN388-6-21 IEC Filter

Schaffner FN388-6-21 IEC Filter

Supplier's Site
IEC Filters - 1704953 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1704953
IEC Filters 1704953
Schaffner FN388-6-21 IEC Filter

Schaffner FN388-6-21 IEC Filter

Supplier's Site
Iec Inlet, 7.2A, 250Vac, Solder; Product Range Schaffner - 38AC3498 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet, 7.2A, 250Vac, Solder; Product Range Schaffner
38AC3498
Iec Inlet, 7.2A, 250Vac, Solder; Product Range Schaffner 38AC3498
IEC INLET, 7.2A, 250VAC, SOLDER; Product Range:FN 380 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:7.2A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IEC INLET, 7.2A, 250VAC, SOLDER; Product Range:FN 380 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:7.2A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1676670 38AC3498
Product Name IEC Filters Iec Inlet, 7.2A, 250Vac, Solder; Product Range Schaffner
Package / Mounting Solder
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line EMC Filters - RSHN-2030LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
EMI/RFI Filters (LC, RC Networks) - 568-5868-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details