Schaffner EMC Inc. Power Line Filter, 130Uh, 15A; Capacitance Schaffner FN9255-15-06

Description
POWER LINE FILTER, 130UH, 15A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:15A; Filter Terminals:Quick Connect, Solder; Inductance Min:130µH; Leakage Current Max:450µA; Product Range:FN9255 RoHS Compliant: Yes
Description
POWER LINE FILTER, 130UH, 15A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:15A; Filter Terminals:Quick Connect, Solder; Inductance Min:130µH; Leakage Current Max:450µA; Product Range:FN9255 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 130Uh, 15A; Capacitance Schaffner - 94AC8812 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 130Uh, 15A; Capacitance Schaffner
94AC8812
Power Line Filter, 130Uh, 15A; Capacitance Schaffner 94AC8812
POWER LINE FILTER, 130UH, 15A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:15A; Filter Terminals:Quick Connect, Solder; Inductance Min:130µH; Leakage Current Max:450µA; Product Range:FN9255 RoHS Compliant: Yes

POWER LINE FILTER, 130UH, 15A; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:15A; Filter Terminals:Quick Connect, Solder; Inductance Min:130µH; Leakage Current Max:450µA; Product Range:FN9255 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 94AC8812
Product Name Power Line Filter, 130Uh, 15A; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Filter, Outlet, 10A; Capacitance Corcom Te Connectivity - 98K5199 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5668-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-123-542-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details