Schaffner EMC Inc. Filter, Single Phase, 10A, 373Ua; Voltage Rating Schaffner FN405-10-02

Description
FILTER, SINGLE PHASE, 10A, 373UA; Voltage Rating:250VAC; Current Rating:10A; Product Range:-; Filter Terminals:Through Hole; Filter Type:1 Phase; Leakage Current Max:373µA RoHS Compliant: Yes
Datasheet
Description
FILTER, SINGLE PHASE, 10A, 373UA; Voltage Rating:250VAC; Current Rating:10A; Product Range:-; Filter Terminals:Through Hole; Filter Type:1 Phase; Leakage Current Max:373µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Single Phase, 10A, 373Ua; Voltage Rating Schaffner - 11B3403 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Single Phase, 10A, 373Ua; Voltage Rating Schaffner
11B3403
Filter, Single Phase, 10A, 373Ua; Voltage Rating Schaffner 11B3403
FILTER, SINGLE PHASE, 10A, 373UA; Voltage Rating:250VAC; Current Rating:10A; Product Range:-; Filter Terminals:Through Hole; Filter Type:1 Phase; Leakage Current Max:373µA RoHS Compliant: Yes

FILTER, SINGLE PHASE, 10A, 373UA; Voltage Rating:250VAC; Current Rating:10A; Product Range:-; Filter Terminals:Through Hole; Filter Type:1 Phase; Leakage Current Max:373µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 11B3403
Product Name Filter, Single Phase, 10A, 373Ua; Voltage Rating Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-7161-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1609071-8 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers