Schaffner EMC Inc. IEC Filters FN9290-4-06

Description
Schaffner FN9290-4-06 IEC Filter
Request a Quote Datasheet
Description
Schaffner FN9290-4-06 IEC Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 7923014 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
7923014
IEC Filters 7923014
Schaffner FN9290-4-06 IEC Filter

Schaffner FN9290-4-06 IEC Filter

Supplier's Site
IEC Filters - 1705220 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1705220
IEC Filters 1705220
Schaffner FN9290-4-06 IEC Filter

Schaffner FN9290-4-06 IEC Filter

Supplier's Site
Connector, Power Entry, Plug, 4A, 250V; Product Range Schaffner - 39X0115 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 4A, 250V; Product Range Schaffner
39X0115
Connector, Power Entry, Plug, 4A, 250V; Product Range Schaffner 39X0115
CONNECTOR, POWER ENTRY, PLUG, 4A, 250V; Product Range:FN9290 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:4A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 4A, 250V; Product Range:FN9290 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:4A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Power Entry, Plug, 4A, 250Vac; Connector Type Schaffner - 53W8187 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Plug, 4A, 250Vac; Connector Type Schaffner
53W8187
Connector, Power Entry, Plug, 4A, 250Vac; Connector Type Schaffner 53W8187
CONNECTOR, POWER ENTRY, PLUG, 4A, 250VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, PLUG, 4A, 250VAC; Connector Type:IEC C14; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7923014 39X0115
Product Name IEC Filters Connector, Power Entry, Plug, 4A, 250V; Product Range Schaffner
Package / Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 2137104 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details