Schaffner EMC Inc. Power Line Filter, 18Uh, 10A, 250Vac; Capacitance Schaffner FN9255EMB-10-06

Description
POWER LINE FILTER, 18UH, 10A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect, Solder; Inductance Min:18µH; Leakage Current Max:-; Product Range:FN 9255 RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 18UH, 10A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect, Solder; Inductance Min:18µH; Leakage Current Max:-; Product Range:FN 9255 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 18Uh, 10A, 250Vac; Capacitance Schaffner - 94AC8836 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 18Uh, 10A, 250Vac; Capacitance Schaffner
94AC8836
Power Line Filter, 18Uh, 10A, 250Vac; Capacitance Schaffner 94AC8836
POWER LINE FILTER, 18UH, 10A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect, Solder; Inductance Min:18µH; Leakage Current Max:-; Product Range:FN 9255 RoHS Compliant: Yes

POWER LINE FILTER, 18UH, 10A, 250VAC; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect, Solder; Inductance Min:18µH; Leakage Current Max:-; Product Range:FN 9255 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 94AC8836
Product Name Power Line Filter, 18Uh, 10A, 250Vac; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSGP5000333MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details