Schaffner EMC Inc. Pcb Filter, 1-Phase, 13A, 75Vdc; Filter Applications Schaffner FN409-13-02

Description
PCB FILTER, 1-PHASE, 13A, 75VDC; Filter Applications:General Purpose; Voltage Rating:75VDC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:3 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes
Description
PCB FILTER, 1-PHASE, 13A, 75VDC; Filter Applications:General Purpose; Voltage Rating:75VDC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:3 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Filter, 1-Phase, 13A, 75Vdc; Filter Applications Schaffner - 74C1117 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Filter, 1-Phase, 13A, 75Vdc; Filter Applications Schaffner
74C1117
Pcb Filter, 1-Phase, 13A, 75Vdc; Filter Applications Schaffner 74C1117
PCB FILTER, 1-PHASE, 13A, 75VDC; Filter Applications:General Purpose; Voltage Rating:75VDC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:3 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

PCB FILTER, 1-PHASE, 13A, 75VDC; Filter Applications:General Purpose; Voltage Rating:75VDC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:3 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 74C1117
Product Name Pcb Filter, 1-Phase, 13A, 75Vdc; Filter Applications Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details