Schaffner EMC Inc. Emi Power Line Filter, 8A, 373Ua; Current Rating Schaffner FN9233-8-06

Description
EMI POWER LINE FILTER, 8A, 373UA; Current Rating:8A; Voltage Rating:250VAC; Capacitance:0.1µF; Capacitance X:0.1µF; Capacitance Y:2.2nF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Frequency Max:400Hz; Inductance:0.9mH RoHS Compliant: Yes
Datasheet
Description
EMI POWER LINE FILTER, 8A, 373UA; Current Rating:8A; Voltage Rating:250VAC; Capacitance:0.1µF; Capacitance X:0.1µF; Capacitance Y:2.2nF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Frequency Max:400Hz; Inductance:0.9mH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Power Line Filter, 8A, 373Ua; Current Rating Schaffner - 88M3931 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter, 8A, 373Ua; Current Rating Schaffner
88M3931
Emi Power Line Filter, 8A, 373Ua; Current Rating Schaffner 88M3931
EMI POWER LINE FILTER, 8A, 373UA; Current Rating:8A; Voltage Rating:250VAC; Capacitance:0.1µF; Capacitance X:0.1µF; Capacitance Y:2.2nF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Frequency Max:400Hz; Inductance:0.9mH RoHS Compliant: Yes

EMI POWER LINE FILTER, 8A, 373UA; Current Rating:8A; Voltage Rating:250VAC; Capacitance:0.1µF; Capacitance X:0.1µF; Capacitance Y:2.2nF; Filter Terminals:Quick Connect; Filter Type:EMI, RFI; Frequency Max:400Hz; Inductance:0.9mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 88M3931
Product Name Emi Power Line Filter, 8A, 373Ua; Current Rating Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details