Schaffner EMC Inc. Iec Inlet, 2.4A, 250Vac, Quick Connect; Product Range Schaffner FN379-2-21

Description
IEC INLET, 2.4A, 250VAC, QUICK CONNECT; Product Range:FN 370 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2.4A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet
Description
IEC INLET, 2.4A, 250VAC, QUICK CONNECT; Product Range:FN 370 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2.4A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Inlet, 2.4A, 250Vac, Quick Connect; Product Range Schaffner - 38AC1147 - Newark, An Avnet Company
Chicago, IL, United States
Iec Inlet, 2.4A, 250Vac, Quick Connect; Product Range Schaffner
38AC1147
Iec Inlet, 2.4A, 250Vac, Quick Connect; Product Range Schaffner 38AC1147
IEC INLET, 2.4A, 250VAC, QUICK CONNECT; Product Range:FN 370 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2.4A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

IEC INLET, 2.4A, 250VAC, QUICK CONNECT; Product Range:FN 370 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2.4A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 38AC1147
Product Name Iec Inlet, 2.4A, 250Vac, Quick Connect; Product Range Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details