Schaffner EMC Inc. Filtered Iec Mod W/ Fuse, C14, 10A, Wire; Connector Type Schaffner FN9262S-10-07

Description
FILTERED IEC MOD W/ FUSE, C14, 10A, WIRE; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
FILTERED IEC MOD W/ FUSE, C14, 10A, WIRE; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Mod W/ Fuse, C14, 10A, Wire; Connector Type Schaffner - 25AK8263 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Mod W/ Fuse, C14, 10A, Wire; Connector Type Schaffner
25AK8263
Filtered Iec Mod W/ Fuse, C14, 10A, Wire; Connector Type Schaffner 25AK8263
FILTERED IEC MOD W/ FUSE, C14, 10A, WIRE; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:IP40 RoHS Compliant: Yes

FILTERED IEC MOD W/ FUSE, C14, 10A, WIRE; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Wire Leaded; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 25AK8263
Product Name Filtered Iec Mod W/ Fuse, C14, 10A, Wire; Connector Type Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5675-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Power Line Filter Modules - 174-10KEVD10BFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers