Schaffner EMC Inc. Iec C14 Inlet Filter 1A Pcb Mount; Capacitance Schaffner FN9226-1-02

Description
IEC C14 INLET FILTER 1A PCB MOUNT; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:1.2A; Filter Terminals:Through Hole; Inductance Min:4.65mH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
IEC C14 INLET FILTER 1A PCB MOUNT; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:1.2A; Filter Terminals:Through Hole; Inductance Min:4.65mH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec C14 Inlet Filter 1A Pcb Mount; Capacitance Schaffner - 93X4248 - Newark, An Avnet Company
Chicago, IL, United States
Iec C14 Inlet Filter 1A Pcb Mount; Capacitance Schaffner
93X4248
Iec C14 Inlet Filter 1A Pcb Mount; Capacitance Schaffner 93X4248
IEC C14 INLET FILTER 1A PCB MOUNT; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:1.2A; Filter Terminals:Through Hole; Inductance Min:4.65mH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

IEC C14 INLET FILTER 1A PCB MOUNT; Capacitance:-; Voltage Rating:250VAC; Filter Type:EMI, RFI; Current Rating:1.2A; Filter Terminals:Through Hole; Inductance Min:4.65mH; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 93X4248
Product Name Iec C14 Inlet Filter 1A Pcb Mount; Capacitance Schaffner
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSGP5000332MXTCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5672-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details