Schaffner EMC Inc. Pcb Power Line Filter, 2A, 373Ua; Filter Applications Schaffner FN402-2.5-02

Description
PCB POWER LINE FILTER, 2A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2.5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Inductance:2mHRoHS Compliant: Yes
Datasheet
Description
PCB POWER LINE FILTER, 2A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2.5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Inductance:2mHRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Power Line Filter, 2A, 373Ua; Filter Applications Schaffner - 91F4383 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Power Line Filter, 2A, 373Ua; Filter Applications Schaffner
91F4383
Pcb Power Line Filter, 2A, 373Ua; Filter Applications Schaffner 91F4383
PCB POWER LINE FILTER, 2A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2.5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Inductance:2mHRoHS Compliant: Yes

PCB POWER LINE FILTER, 2A, 373UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:2.5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:-; Filter Output Terminals:-; Inductance:2mHRoHS Compliant: Yes

Supplier's Site Datasheet
Filter, 2.5A, Pcb Mount; Capacitance Schaffner - 96K9997 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 2.5A, Pcb Mount; Capacitance Schaffner
96K9997
Filter, 2.5A, Pcb Mount; Capacitance Schaffner 96K9997
FILTER, 2.5A, PCB MOUNT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:2.5A; Filter Terminals:Through Hole; Inductance Min:2mH; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, 2.5A, PCB MOUNT; Capacitance:0.1µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:2.5A; Filter Terminals:Through Hole; Inductance Min:2mH; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 91F4383 96K9997
Product Name Pcb Power Line Filter, 2A, 373Ua; Filter Applications Schaffner Filter, 2.5A, Pcb Mount; Capacitance Schaffner
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details